EN
  • EN
  • DE

PI7C9X20404ANDE

Part No PI7C9X20404ANDE
Manufacturer Pericom
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1203764-PI7C9X20404ANDE
Categories Custom Parts
Manufacturer Pericom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI7C9X20404ANDE CAD Model

Description

The PI7C9X20404ANDE is a PCIe 3.0 to 4-Port SATA III/SAS Host controller from Pericom (now Diodes Incorporated). This controller is designed to provide high-speed data transfer and storage capabilities for various applications. It bridges the PCIe interface to SATA/SAS drives, enabling connectivity for storage devices in servers, workstations, and embedded systems.

Applications

  • Servers: Adding SATA/SAS ports for increased storage capacity.
  • Workstations: Expanding storage options with multiple drives.
  • Embedded Systems: Providing storage connectivity in industrial and automation applications.
  • RAID Systems: Implementing hardware RAID configurations for data redundancy and performance.

Features

  • PCIe 3.0 Interface: Supports high-speed data transfer rates.
  • 4-Port SATA III/SAS: Provides connectivity for up to four SATA or SAS drives.
  • Supports SATA III (6Gbps): Enables fast data transfer with modern SATA drives.
  • Supports SAS (6Gbps): Compatible with SAS drives for enterprise storage applications.
  • Hardware RAID Support: Offers RAID 0, 1, 10 for data protection and performance enhancement.
  • Native Command Queuing (NCQ): Optimizes data access for improved performance.
  • Hot-Plug Support: Allows for drive insertion and removal without system downtime.

Benefits

  • Increased Storage Capacity: Adds multiple SATA/SAS ports to a system.
  • High-Speed Data Transfer: PCIe 3.0 and SATA III/SAS interfaces ensure fast data transfer rates.
  • Data Redundancy: Hardware RAID support provides data protection against drive failures.
  • Improved Performance: NCQ optimizes data access for enhanced performance.
  • Flexibility: Supports both SATA and SAS drives for versatile storage options.
  • Easy Integration: Standard PCIe interface simplifies integration into existing systems.

Additional Details

The PI7C9X20404ANDE typically consumes low power and is designed to meet industry standards for reliability and performance. It requires appropriate drivers for operation, which are usually available from the manufacturer's website. This controller is essential for systems requiring high-performance storage connectivity with RAID capabilities.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
New Japan Radio
Lowest to $1.3063
PLX
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
Need more? Email Us
RF Micro Devices
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess