EN
  • EN
  • DE

PI74LPT541CSX

Part No PI74LPT541CSX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986726-PI74LPT541CSX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74LPT541CSX CAD Model

Description

The PI74LPT541CSX is an octal buffer/line driver with three-state outputs. This device is commonly used in applications requiring high-speed data transmission and signal buffering. It provides enhanced drive capabilities to ensure signal integrity over long distances or heavily loaded buses. The three-state outputs allow for easy bus isolation and prevent contention when multiple devices share the same bus.

Applications:

  • Data transmission
  • Signal buffering
  • Bus driving
  • Memory interfacing
  • Level translation

Features:

  • Octal buffer/line driver
  • Three-state outputs
  • High-speed operation
  • Low power consumption
  • High output drive capability
  • TTL compatible inputs

Benefits:

  • Improved signal integrity due to high output drive capability.
  • Easy bus isolation with three-state outputs.
  • Reduced power consumption compared to standard logic devices.
  • High-speed operation for demanding data transmission applications.
  • Compatibility with TTL logic circuits.

Additional Details:

The PI74LPT541CSX is designed to provide a high-speed, low-power solution for buffering and driving signals. The three-state outputs allow for easy connection to a shared bus, preventing contention when multiple devices are connected. The high output drive capability ensures that the signal is strong enough to reach its destination without significant degradation. The device is typically characterized by its propagation delay, output current, and supply voltage range. Detailed specifications and application notes can be found in the manufacturer's datasheet. This device is commonly available in SOIC packages.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess