EN
  • EN
  • DE

SN74CBTS6800DGVR

Part No SN74CBTS6800DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 10 X 1:1 24TVSOP / Bus Switch 10 x 1:1 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74CBTS
Package Tape & Reel
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74CBTS6800
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-9164-6,-296-9164-1-ND,-74CBTS6800DGVRE4,296-9164-1,296-9164-2,296-9164-2-NDR,-74CBTS6800DGVRG4,-SN74CBTS6800DGVR-NDR,TEXTISSN74CBTS6800DGVR,-296-9164-1-NDR,74CBTS6800DGVRE4,296-9164-1-NDR,-296-9164-1,296-9164-6-NDR,2156-SN74CBTS6800DGVR,74CBTS6800DGVRG4,-74CBTS6800DGVRE4-NDR,74CBTS6800DGVRG4-ND,74CBTS6800DGVRE4-ND,-74CBTS6800DGVRG4-NDR
Standard Package 2,000
Win Source Part Number 1094934-SN74CBTS6800DGVR
Ultra Librarian 3D Model Ultra Librarian SN74CBTS6800DGVR CAD Model

Description

Product Overview: SN74CBTS6800DGVR

The SN74CBTS6800DGVR is a high-performance, 10-bit FET bus switch from Texas Instruments, designed to provide superior signal switching capabilities for modern digital systems. This component is part of TI's SN74 series, renowned for its robustness and reliability in various applications, including computing, communications, and industrial equipment.

Key Features

  • 10-Bit Bus Switch: The device includes a 10-bit switch which can be turned on or off by the output-enable (OE) input, offering flexible control over signal paths.
  • Low On-State Resistance: The SN74CBTS6800DGVR features a low on-state resistance of typically 5 Ω, allowing for minimal signal distortion and power loss across the switch.
  • 5-V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is powered off, ensuring compatibility with a range of input signal levels.
  • Quick Switching Speed: The device boasts a fast switching speed, with a typical turn-on time of 0.25 ns and turn-off time of 0.15 ns, ensuring high-speed operation for critical applications.
  • Low Power Consumption: It operates with very low quiescent power consumption, maximizing energy efficiency in systems where power savings is crucial.
  • Bidirectional Switch: The switch can carry signals in both directions, making it versatile for bidirectional data buses and signal lines.

Package and Quality

The SN74CBTS6800DGVR comes in a compact TVSOP (Thin Very Small Outline Package) with 24 pins, optimized for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

With its robust feature set, the SN74CBTS6800DGVR is well-suited for a variety of applications, including:

  • Bus isolation and switching in servers and routers
  • Signal gating for data processing units
  • Interface switching for peripherals and expansion cards
  • Hot-swapping and docking stations

Overall, the SN74CBTS6800DGVR from Texas Instruments is an excellent choice for designers looking to implement efficient, high-speed switching in their digital systems, with the reliability and quality assurance that comes from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess