The PI74FCT244CTQX is an octal buffer/line driver with 3-state outputs manufactured by Pericom (now Diodes Incorporated). It belongs to the FCT (Fast CMOS Technology) family and is designed for high-speed applications where signal buffering and driving are required. The ‘244’ designation indicates a non-inverting buffer/driver.
Applications
- Memory address buffering
- Data bus driving
- Clock distribution
- Input/Output port expansion
- General purpose logic buffering
Features
- Octal buffer/line driver
- Non-inverting outputs
- High-speed operation
- TTL-compatible inputs and outputs
- 3-state outputs for bus isolation
- Low ground bounce
- Low power consumption
- Available in various packages like QSOP
Benefits
- Improved signal integrity
- Increased driving capability for longer lines
- Easy integration with TTL logic devices
- Prevention of bus contention
- Reduced noise and enhanced system reliability
- Energy efficiency through low power consumption
Additional Details
The PI74FCT244CTQX operates from a 5V supply voltage. It has two output enable (OE) inputs. When OE is low, the corresponding outputs are enabled, and the buffered signal is present. When OE is high, the outputs are in a high-impedance state, allowing other devices to drive the bus. The non-inverting characteristic of the outputs ensures that the output signal is the same polarity as the input signal. The device’s low ground bounce characteristic is crucial for maintaining signal integrity, especially in high-speed environments. It is commonly used in applications where high speed, low power, and high reliability are important factors. The specific timing characteristics, power dissipation, and package details can be found in the manufacturer's datasheet.