EN
  • EN
  • DE

PI74FCT16374TAE

Part No PI74FCT16374TAE
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994141-PI74FCT16374TAE
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT16374TAE CAD Model

Description

The PI74FCT16374TAE is a 16-bit D-type flip-flop with 3-state outputs manufactured by Pericom (now Diodes Incorporated). It is part of the FCT (Fast CMOS Technology) logic family and is designed for high-speed data storage and transfer applications.

Applications

  • Data buffering in high-speed systems
  • Address latching in memory systems
  • Register storage in digital circuits
  • Data bus transceivers
  • Clocked storage elements

Features

  • Number of Bits: 16
  • Logic Type: D-Type Flip-Flop
  • Output Type: 3-State
  • Operating Voltage: 4.75V to 5.25V
  • Propagation Delay: Typically 4.0 ns
  • Output Drive Capability: 48/64 mA
  • Operating Temperature: -40°C to +85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)
  • RoHS Compliant: Ensuring environmental responsibility.

Benefits

  • High-Speed Operation: The FCT technology provides very fast switching speeds, allowing for use in high-performance systems.
  • Bidirectional Data Flow: 3-state outputs allow for bidirectional data flow on a shared bus.
  • High Output Drive: The high output drive capability enables the device to drive heavily loaded buses.
  • Wide Operating Voltage: Operates over a standard 5V supply voltage range.
  • Compact Package: The TSSOP package saves board space.
  • Reliable Performance: Pericom's reputation for quality ensures consistent and dependable performance.

Additional Details

The PI74FCT16374TAE is commonly used in memory systems, data acquisition systems, and other high-speed digital circuits. The 3-state outputs allow multiple devices to share a common data bus, with only one device driving the bus at any given time. The D-type flip-flops store data on the rising or falling edge of a clock signal. The output enable (OE) pin controls whether the outputs are active or in a high-impedance state. The 4.0ns propagation delay specifies the time it takes for the output to change after the input changes. The device is compatible with standard TTL and CMOS logic levels. It offers a cost-effective solution for high-speed data storage and transfer applications. This device has a wide operating temperature range suited for different environments.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess