EN
  • EN
  • DE

MC10145L

Part No MC10145L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005472-MC10145L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC10145L CAD Model

Description

The MC10145L is a high-speed 16-bit static Random Access Memory (RAM) device manufactured by Freescale Semiconductor (now NXP). It's designed for applications requiring fast access times and is part of the 10K ECL (Emitter Coupled Logic) family, known for its high-performance capabilities.

Applications

  • High-Speed Computing: Used in cache memory systems, buffer memories, and high-performance workstations.
  • Instrumentation: Employed in data acquisition systems, signal analyzers, and logic analyzers.
  • Telecommunications: Integrated into high-speed switches, routers, and communication controllers.
  • Military and Aerospace: Utilized in radar systems, navigation systems, and avionics equipment.

Features

  • 16-Bit Organization: Provides a 16-bit wide data path for efficient data transfer.
  • ECL Technology: Utilizes emitter-coupled logic for extremely fast access times.
  • Static RAM: Retains data without the need for periodic refresh cycles.
  • High Speed: Offers very low access times, typically in the nanosecond range.
  • Differential Inputs and Outputs: Employs differential signaling for noise immunity.
  • Temperature Compensation: Includes circuitry for stable operation over a wide temperature range.

Benefits

  • Fast Access Times: Enables quick data retrieval and processing.
  • High Reliability: Provides stable and dependable operation.
  • Noise Immunity: Reduces the effects of noise on signal integrity.
  • Ease of Use: Simplified interface for easy integration into memory systems.
  • Wide Temperature Range: Suitable for applications in diverse environments.

Additional Details

The MC10145L typically requires a -5.2V power supply and features differential inputs and outputs for optimal noise performance. It is available in various package options, including DIP (Dual In-Line Package) and flatpack configurations. The device is designed to operate in demanding conditions and is often used in applications where performance is critical. The ECL technology ensures that switching speeds are maximized, making it suitable for high-frequency applications. Due to its high speed and reliable operation, the MC10145L is a valuable component in systems requiring fast memory access.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess