EN
  • EN
  • DE

PI74FCT162Q245TV

Part No PI74FCT162Q245TV
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275075-PI74FCT162Q245TV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74FCT162Q245TV CAD Model

Description

The PI74FCT162Q245TV is a 16-Bit Bidirectional Transceiver with 3-State Outputs manufactured by Pericom Semiconductor. It's designed for high-performance, bidirectional data transfer in bus-oriented systems. The 3-state outputs enable efficient bus management and isolation.

Applications

  • Backplane Transceivers
  • Memory Interfacing
  • High-Speed Data Transmission
  • Networking Equipment
  • Bus Expansion

Features

  • 16-Bit Bidirectional Transceiver: Facilitates high-bandwidth data transfer in both directions.
  • 3-State Outputs: Enables bus isolation and sharing.
  • High-Speed Operation: Minimizes propagation delays for improved system performance.
  • Low Ground Bounce: Reduces noise and enhances signal quality.
  • TTL Compatible Inputs: Simplifies interfacing with TTL logic levels.
  • Low Power Consumption: Minimizes energy usage and heat dissipation.

Benefits

  • Increased System Throughput: High-speed operation enhances data processing speed.
  • Reduced Noise: Low ground bounce characteristics improve signal integrity.
  • Simplified System Integration: TTL compatibility simplifies interfacing with other logic components.
  • Enhanced System Flexibility: Bidirectional data transfer and 3-state outputs offer versatile bus configurations.
  • Reduced Power Consumption: Low-power design improves energy efficiency.
  • Improved Signal Reliability: Robust design for dependable performance in demanding environments.

Additional Details

The PI74FCT162Q245TV typically operates with a supply voltage ranging from 4.5V to 5.5V. Packaging is commonly TSSOP or similar surface-mount packages, allowing for efficient board layouts. It boasts low propagation delays for high-speed synchronous and asynchronous data transfers. The 3-state outputs provide high-impedance states, permitting multiple transceivers to share the same bus. Primary applications encompass memory interfacing, backplane transceivers, and general-purpose bus transceiving. Designed for minimal signal reflection and crosstalk, it enhances overall system reliability. Its low power consumption makes it suitable for applications with stringent power requirements. It meets industry standards for signal integrity and EMC, ensuring reliable performance in demanding digital environments. This makes it a solid choice for high-speed, bidirectional bus applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess