EN
  • EN
  • DE

WSMHP20-1R5J

Part No WSMHP20-1R5J
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094411-WSMHP20-1R5J
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSMHP20-1R5J CAD Model

Description

The WSMHP20-1R5J is a high-power wirewound resistor manufactured by TT Electronics. It is designed for applications requiring high power dissipation, pulse handling capability, and reliable performance in demanding environments. This resistor is commonly used in power supplies, motor control circuits, and other applications where precise and stable resistance is needed under high stress conditions.

Applications

  • Power supplies
  • Motor control circuits
  • Inrush current limiting
  • Braking resistors
  • Snubber circuits
  • High-power amplifiers

Features

  • High Power Rating: Designed to dissipate high levels of power without significant drift in resistance.
  • Wirewound Construction: Provides excellent pulse handling capability and stability.
  • High Stability: Maintains stable resistance values under varying operating conditions.
  • Non-Inductive Options Available: Reduces inductance for high-frequency applications.
  • Robust Construction: Rugged design for reliable performance in harsh environments.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Reliable Performance: Delivers stable and reliable performance in high-power applications.
  • Improved System Efficiency: Enables efficient power management and control.
  • Enhanced Durability: Withstands harsh operating conditions, ensuring long-term reliability.
  • Design Flexibility: Available in various resistance values and power ratings to meet specific application requirements.
  • Compliance Standards: Meets industry compliance standards for safety and performance.

Additional Details

The WSMHP20-1R5J has a resistance value of 1.5 ohms and a specified power rating, indicated by the '20' in the part number, suggesting it is part of the WSMHP20 series. These resistors are known for their ability to handle high power levels and maintain stable resistance values. The wirewound construction ensures excellent pulse handling capability, making them suitable for applications with high surge currents. TT Electronics provides detailed specifications in their product datasheet, including tolerance, temperature coefficient, and other relevant parameters. The WSMHP20 series offers a robust and reliable solution for demanding power resistor applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess