EN
  • EN
  • DE

PI74FCT162244ATAX

Part No PI74FCT162244ATAX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084809-PI74FCT162244ATAX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT162244ATAX CAD Model

Description

The PI74FCT162244ATAX is a 16-bit buffer/line driver from Pericom, part of the Fast CMOS Technology (FCT) family. It is designed for high-speed data transmission and is commonly used to increase the drive capability of signals on data buses and control lines. This device is suitable for applications requiring high performance and low power consumption.

Applications:

  • Data Bus Buffering: Increasing signal strength and driving capability on data buses.
  • Memory Interfacing: Driving signals to and from memory devices in computer systems.
  • Peripheral Interfacing: Connecting peripherals such as printers, scanners, and storage devices.
  • Backplane Driving: Driving signals across backplanes in computer and communication systems.
  • High-Speed Data Transmission: Applications requiring high data transfer rates.

Features:

  • 16-Bit Buffer/Line Driver: Provides 16 independent buffer/line driver channels.
  • High-Speed Operation: Supports high data transfer rates.
  • CMOS Technology: Offers low power consumption.
  • Three-State Outputs: Allows for bus isolation when not actively driving the bus.
  • TTL Compatible Inputs: Compatible with TTL voltage levels.
  • Low Ground Bounce: Minimizes noise and signal distortion.

Benefits:

  • Improved Signal Integrity: Buffers signals to maintain signal quality.
  • Enhanced System Performance: High-speed performance supports fast data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Versatile Application: Suitable for a wide range of buffering and line driving applications.
  • Simplified System Design: Integrated buffer/line driver simplifies board layout and reduces component count.

Additional Details:

The PI74FCT162244ATAX operates from a standard power supply voltage and is available in various package options. Detailed specifications include operating voltage, operating temperature range, propagation delay, output drive strength, input voltage thresholds, and ground bounce characteristics. Consult the datasheet for complete technical information and application notes.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess