EN
  • EN
  • DE

PI74FC374ATSX

Part No PI74FC374ATSX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 275027-PI74FC374ATSX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI74FC374ATSX CAD Model

Description

The PI74FC374ATSX is an octal D-type flip-flop with three-state outputs manufactured by Pericom Semiconductor (now Diodes Incorporated). It is designed for high-speed data storage and retrieval in digital systems.

Applications

  • Data storage in memory systems
  • Address latching
  • Buffer registers
  • Clocked storage elements in digital circuits
  • Microprocessor systems

Features

  • Octal D-type flip-flop
  • Three-state outputs
  • High-speed operation
  • TTL compatible inputs
  • Positive-edge triggered clock
  • Output enable control
  • Available in SOIC package

Benefits

  • High-speed data storage capability
  • Flexible data access with three-state outputs
  • Compatibility with TTL logic levels
  • Easy integration into existing digital systems
  • Simplified system design with output enable control

Additional Details

The PI74FC374ATSX is an octal D-type flip-flop featuring three-state outputs, designed for high-performance applications requiring fast data storage and retrieval. The device integrates eight individual D-type flip-flops, each capable of storing one bit of data. Data is entered into the flip-flops on the positive-going edge of the clock (CLK) input. The three-state outputs allow the device to be easily connected to a bus without loading the bus when not actively driving it. This is controlled by the output enable (OE) input; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.

The PI74FC374ATSX operates from a 5V supply and is TTL compatible, making it easy to integrate into existing systems that use TTL logic. The device provides a cost-effective solution for applications requiring fast data storage, such as memory systems, address latching, and buffer registers. The positive-edge triggered clock ensures reliable data capture. The SOIC package facilitates surface-mount assembly, allowing for high-density board designs. This device is commonly used where temporary storage of data is needed before processing or transfer to another location, such as in data acquisition systems and control systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess