EN
  • EN
  • DE

PI74ALVCH162244VX

Part No PI74ALVCH162244VX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833785-PI74ALVCH162244VX
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH162244VX CAD Model

Description

The PI74ALVCH162244VX from Pericom is a 16-bit buffer/driver with 3-state outputs. It is designed for high-performance bus interface applications. This device features low voltage operation and high-speed data transfer rates, making it suitable for a wide range of digital systems.

Applications:

  • Bus interface
  • Memory interface
  • Data buffering
  • Level translation
  • Networking equipment

Features:

  • Low Voltage Operation: Operates from 2.5V to 3.6V.
  • High-Speed Data Transfer: Supports fast data rates.
  • 3-State Outputs: Allows for bus isolation.
  • Low Ground Bounce: Minimizes noise generation.
  • TTL-Compatible Inputs: Simplifies interfacing with TTL logic.
  • Power-Down Mode: Reduces power consumption when not in use.

Benefits:

  • Improved System Performance: High-speed data transfer rates contribute to faster system operation.
  • Enhanced Signal Integrity: Low ground bounce minimizes noise and ensures reliable data transmission.
  • Reduced Power Consumption: Low voltage operation and power-down mode contribute to energy efficiency.
  • Simplified System Design: TTL-compatible inputs facilitate easy integration with existing logic circuits.
  • Versatile Application: Suitable for a wide range of bus interface applications.

Additional Details:

The PI74ALVCH162244VX is commonly used in applications where high-speed data transfer and bus isolation are required. It is frequently found in memory interfaces, data buffering circuits, and level translation applications. The device operates from a low voltage supply (2.5V to 3.6V) and features 3-state outputs that allow for bus isolation. The low ground bounce minimizes noise generation, which ensures reliable data transmission. The "VX" suffix indicates specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions. This part is a key component in modern digital systems requiring both speed and efficiency.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess