EN
  • EN
  • DE

PI74ALVCH162244AX

Part No PI74ALVCH162244AX
Manufacturer Pericom
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0408+
Reference case TSSOP-4
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
RoHS State Request Verification
Win Source Part Number 715764-PI74ALVCH162244AX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74ALVCH162244AX CAD Model

Description

The PI74ALVCH162244AX is a 16-bit buffer/driver with 3-state outputs manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed for high-performance bus interface applications, offering low voltage operation and high-speed data transfer.

Applications:

  • Bus Buffering: Used to buffer and drive signals on a data bus, improving signal integrity and driving capability.
  • Memory Interfacing: Employed in memory systems for address and data buffering.
  • Level Shifting: Can be used to interface between different voltage levels in a system.
  • Clock Distribution: Utilized for distributing clock signals to various components in a system.
  • Data Transmission: Used in high-speed data transmission applications, such as networking and telecommunications.

Features:

  • 16-Bit Buffer/Driver: Provides 16 independent channels for buffering and driving signals.
  • 3-State Outputs: Allows outputs to be disabled, providing isolation and preventing bus contention.
  • Low Voltage Operation: Operates at low voltage levels (e.g., 3.3V), reducing power consumption.
  • High-Speed Performance: Offers fast propagation delays and high output drive capability.
  • Latch-Up Performance: Provides protection against latch-up, enhancing system reliability.

Benefits:

  • Improved Signal Integrity: Buffering and driving capability improves signal quality on a data bus.
  • Increased Driving Capability: High output drive allows for driving heavily loaded buses.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption.
  • Enhanced System Reliability: Latch-up protection enhances system reliability.
  • Flexible Bus Interface: 3-state outputs allow for flexible bus configurations.

Additional Details:

The PI74ALVCH162244AX typically features a flow-through pinout for easy board layout. It is often available in different package types such as TSSOP and QSOP. Specific specifications include propagation delay, output drive current, and operating voltage range. Compliant with industry standards.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess