EN
  • EN
  • DE

PI6C2308-3W

Part No PI6C2308-3W
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Description 3.3V Zero-Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274877-PI6C2308-3W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2308-3W CAD Model

Description

The PI6C2308-3W is a general-purpose clock buffer, likely part of the PI6C2308 series from Pericom Semiconductor (now Diodes Incorporated). These clock buffers are designed for low-skew distribution of clock signals in various electronic systems.

Applications:

  • PC motherboards
  • Networking equipment (routers, switches, hubs)
  • Graphics cards
  • Embedded systems
  • Clock distribution in digital circuits

Features:

  • Low skew outputs: Ensures minimal timing differences between clock outputs.
  • Multiple output channels: Provides several clock signals for different system components.
  • Wide operating frequency range: Supports various clock frequencies depending on the application.
  • 3.3V power supply operation: Compatible with standard logic levels.
  • Output Enable (OE) control: Allows disabling the outputs for power saving or testing purposes.
  • Low power consumption: Designed for efficient operation.
  • Various package options: Available in SOIC, TSSOP, and other packages.

Benefits:

  • Improved system performance: Low skew outputs contribute to faster and more reliable data transfer.
  • Simplified clock distribution: Provides multiple synchronized clock signals from a single source.
  • Reduced design complexity: Eases the task of clock management in complex systems.
  • Lower power consumption: Minimizes the overall power budget of the system.
  • Enhanced system reliability: Stable clock signals contribute to more reliable system operation.

Additional Details:

The PI6C2308-3W is typically used in applications where a single clock signal needs to be distributed to multiple components with minimal timing differences. The exact specifications, such as the maximum operating frequency, output impedance, and propagation delay, are detailed in the product datasheet. Proper PCB layout and termination techniques are crucial for maintaining signal integrity at high frequencies. Consult the manufacturer's datasheet for detailed specifications and application notes. The number of outputs and specific features may vary within the PI6C2308 series, so it is crucial to consult the datasheet for this particular part number.

You May Also Be Interested in

NIKO-SEM
Lowest to $2.6900
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess