EN
  • EN
  • DE

XCDAISYFG1156

Part No XCDAISYFG1156
Manufacturer Xilinx Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 409281-XCDAISYFG1156
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCDAISYFG1156 CAD Model

Description

The XCDAISYFG1156 is a configuration device manufactured by Xilinx. It's designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). This device ensures that the FPGA can boot up quickly and reliably by providing a non-volatile storage solution for the FPGA's bitstream. The FG1156 signifies a specific package type.

Applications

  • FPGA Configuration: Stores the bitstream required to configure Xilinx FPGAs upon power-up.
  • Embedded Systems: Used in embedded systems that leverage the flexibility of FPGAs.
  • Telecommunications: Configuration memory in FPGAs used for signal processing and routing in telecom equipment.
  • Data Acquisition Systems: Employed in systems that use FPGAs for high-speed data processing and control.
  • Image Processing: Configuration storage for FPGAs used in image and video processing applications.

Features

  • Non-Volatile Memory: Retains configuration data when power is removed, ensuring immediate operation upon power-up.
  • In-System Programmable (ISP): Allows programming after the device is mounted on the PCB.
  • Fast Configuration: Provides rapid configuration of the FPGA, minimizing startup time.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • Compact FG1156 Package: Offers a relatively small footprint for design integration.
  • Serial Interface: Uses a serial interface, such as SPI, for efficient programming.

Benefits

  • Reliable Operation: Provides a reliable and consistent configuration source for the FPGA.
  • Flexibility in Design: Allows for easy configuration updates and changes in functionality.
  • Reduced Development Time: Simplifies the development process by offering a stable configuration solution.
  • Cost-Effectiveness: Provides a competitively priced configuration solution.
  • Space Efficiency: Compact package allows for integration in space-constrained designs.

Additional Details

The XCDAISYFG1156 configuration device is programmed via a JTAG or SPI interface, utilizing Xilinx programming tools such as Vivado or ISE. It can be reprogrammed multiple times, facilitating design iterations and field updates. Consult the datasheet for detailed information on timing, power requirements, and programming procedures. The FG1156 package is a fine-pitch ball grid array, requiring appropriate PCB design considerations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess