EN
  • EN
  • DE

PI6C185-01LEX

Part No PI6C185-01LEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833780-PI6C185-01LEX
Ultra Librarian 3D Model Ultra Librarian PI6C185-01LEX CAD Model

Description

The PI6C185-01LEX from Pericom is a low-skew, 1-to-5 LVCMOS fanout buffer. It is designed to distribute clock or data signals with minimal skew, ensuring synchronization in high-speed digital systems. This buffer provides five identical outputs, each capable of driving heavily loaded lines.

Applications:

  • Clock distribution
  • Data buffering
  • Networking equipment
  • Telecommunications systems
  • Motherboards

Features:

  • Low Skew: Minimizes timing differences between output signals.
  • High Fanout: Drives up to 5 output loads.
  • LVCMOS Outputs: Compatible with LVCMOS logic levels.
  • Wide Operating Voltage Range: Supports various supply voltages.
  • Low Power Consumption: Ensures energy efficiency.
  • Enable Input: Provides control over the output state.

Benefits:

  • Improved System Timing: Low skew ensures accurate clock distribution, leading to better system performance.
  • Increased Signal Strength: High fanout capability allows the buffer to drive multiple loads without signal degradation.
  • Simplified System Design: LVCMOS compatibility simplifies integration with existing logic circuits.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Enhanced System Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The PI6C185-01LEX is commonly used in applications where a single clock or data signal needs to be distributed to multiple destinations. It is frequently found in networking equipment, telecommunications systems, and motherboards. The device operates on a wide operating voltage range and features an enable input that allows the user to control the output state. The low skew ensures that the timing differences between the output signals are minimized, which is crucial for maintaining synchronization in high-speed digital systems. The "LEX" suffix refers to specific packaging and environmental compliance characteristics. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess