EN
  • EN
  • DE

PI5USB56ZKEX

Part No PI5USB56ZKEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274825-PI5USB56ZKEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI5USB56ZKEX CAD Model

Description

The PI5USB56ZKEX is a USB port controller from Pericom (now Diodes Incorporated). It is designed to provide over-voltage protection and over-current protection for USB ports. This controller is used to protect sensitive electronic devices from damage due to voltage spikes and excessive current draw. The PI5USB56ZKEX is frequently integrated into devices that require robust USB port protection, such as laptops, tablets, and other portable electronic equipment.

Applications:

  • Laptops and Notebooks: Protects USB ports from damage caused by faulty USB devices or power surges.
  • Tablets and Mobile Devices: Safeguards USB ports in portable devices, which are often subjected to harsh conditions.
  • Desktop Computers: Provides added protection for USB ports on desktop computers.
  • USB Hubs: Integrated into USB hubs to protect connected devices.
  • Industrial Equipment: Protects USB ports in industrial applications where voltage fluctuations are common.

Features:

  • Over-Voltage Protection (OVP): Protects the USB port from voltage spikes that can damage connected devices.
  • Over-Current Protection (OCP): Prevents excessive current draw, protecting both the host device and the connected USB device.
  • Short-Circuit Protection: Shuts down the port in the event of a short circuit to prevent damage.
  • Low On-Resistance: Ensures minimal voltage drop across the switch, providing efficient power delivery.
  • Automatic Fault Recovery: Automatically resets the port after a fault condition is removed.
  • Compact Package: Small footprint for easy integration into space-constrained applications.

Benefits:

  • Enhanced Device Protection: Safeguards USB ports and connected devices from damage due to voltage and current surges.
  • Increased System Reliability: Improves the reliability of the USB port by preventing damage from electrical faults.
  • Reduced Downtime: Minimizes downtime by preventing damage to the host device and connected peripherals.
  • Simplified Design: Simplifies system design by providing integrated protection features.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with over-voltage and over-current conditions.

The PI5USB56ZKEX typically supports USB 2.0 data rates. The exact trigger voltage and current thresholds for the over-voltage and over-current protection circuits are specified in the datasheet. This part is commonly available in small outline packages such as the X1-DFN package for high density board designs. Refer to the manufacturer's datasheet for specific electrical characteristics, application notes and recommended layout guidelines.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess