EN
  • EN
  • DE

PI5C3309L

Part No PI5C3309L
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3:1 Mux/Demux Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237554-PI5C3309L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI5C3309L CAD Model

Description

The PI5C3309L from Pericom is a high-speed CMOS TTL-compatible bus switch. This device features low on-resistance, allowing for minimal signal degradation and high signal integrity. It is designed for use in applications where multiple sources need to drive a common bus, providing a fast and efficient switching solution.

Applications

  • Bus Isolation
  • Multiplexing
  • Memory Interleaving
  • High-Speed Data Acquisition Systems
  • Servers and Workstations

Features

  • Low On-Resistance (typically less than 5 ohms)
  • Fast Switching Speed (typically less than 5ns)
  • TTL-Compatible Control Inputs
  • Low Power Consumption
  • Wide Operating Voltage Range
  • High Bandwidth

Benefits

  • Improved signal integrity due to low on-resistance, minimizing signal loss.
  • Increased system performance with fast switching speeds, reducing latency.
  • Simplified system design with TTL-compatible inputs, enabling easy integration with other digital logic circuits.
  • Reduced power consumption, contributing to energy efficiency.
  • Enhanced system reliability with a wide operating voltage range, ensuring stable operation under varying conditions.

The PI5C3309L operates over a wide temperature range, making it suitable for various environments. It is available in different package options, including TSSOP and QSOP, to meet different board space requirements. The device is designed to minimize signal distortion and propagation delay, ensuring accurate and reliable data transmission. The PI5C3309L is a versatile bus switch solution for high-speed applications requiring minimal signal degradation and efficient switching.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1379 $62.5845
125+ $0.9337 $116.7125
195+ $0.9046 $176.3970
265+ $0.8754 $231.9810
345+ $0.8462 $291.9390
460+ $0.7586 $348.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess