EN
  • EN
  • DE

PI5C32200AX

Part No PI5C32200AX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084773-PI5C32200AX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5C32200AX CAD Model

Description

The PI5C32200AX is a 20-bit to 40-bit multiplexed bus exchange switch manufactured by Pericom Semiconductor. This device is designed for high-speed data switching and routing applications, typically found in servers, networking equipment, and high-performance computing systems. It facilitates the exchange of data between different bus widths, enhancing system flexibility and performance.

Applications

  • Data routing in high-performance servers
  • Bus switching in networking switches and routers
  • Memory interface applications
  • Signal multiplexing in ATE (Automatic Test Equipment)
  • High-speed data acquisition systems

Features

  • 20-Bit to 40-Bit Multiplexed Bus Exchange Switch: Provides switching between 20-bit and 40-bit data paths.
  • Low On-Resistance: Ensures minimal signal attenuation during switching, maintaining signal integrity.
  • Fast Switching Speed: Allows for rapid data routing, enhancing system throughput.
  • Minimal Propagation Delay: Ensures quick signal transmission, crucial for high-speed operation.
  • Operating Voltage: Typically operates at 3.3V or 5V, providing compatibility with various system designs.
  • Output Enable Control: Offers control over the output state, enabling isolation and power saving.
  • Package: Available in compact packages like QFN or TSSOP.

Benefits

  • Improved System Performance: Efficient data routing and switching lead to higher throughput.
  • Reduced Signal Degradation: Low on-resistance minimizes signal attenuation during data transfer.
  • Increased System Flexibility: Enables dynamic allocation of system resources, adapting to changing demands.
  • Simplified Design: Easy integration into existing systems due to standard operating voltages and package options.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

The PI5C32200AX typically comes in QFN or TSSOP packages for surface mounting. It is designed to operate over a wide temperature range. The switch supports bi-directional signal flow. It's used where high-speed switching and minimal signal distortion are important. The device has ESD protection features. The enable control inputs allow for switch isolation. Its low power consumption benefits energy-conscious applications. This switch is crucial for optimizing system performance by enabling dynamic allocation of bus resources based on application demands. It allows connection of different width busses without significant performance penalty.

You May Also Be Interested in

Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess