The PI5A101WX is a single-pole, single-throw (SPST) analog switch designed for a wide range of applications. Manufactured by Pericom, now Diodes Incorporated, this switch offers low on-resistance and high bandwidth, making it suitable for signal routing and switching.
Applications:
- Signal Routing
- Audio Switching
- Video Switching
- Data Acquisition Systems
- Battery-Powered Devices
Features:
- Single-Pole, Single-Throw (SPST) Configuration: Provides a simple and reliable switching function.
- Low On-Resistance: Minimizes signal loss and distortion.
- High Bandwidth: Supports high-frequency signals without significant attenuation.
- Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
- Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various signal levels.
- Small Package: Available in a compact package, saving board space.
Benefits:
- Improved Signal Integrity: Low on-resistance minimizes signal loss and distortion.
- Versatile Switching: Suitable for a wide range of signal routing and switching applications.
- Reduced Power Consumption: Low power operation reduces energy costs and extends battery life.
- Easy Integration: Small package and wide operating voltage range simplify integration into various systems.
- Enhanced Performance: High bandwidth ensures accurate signal transmission.
Technical Specifications:
The PI5A101WX features a typical on-resistance of less than 1 ohm and supports signal frequencies up to several hundred MHz. It operates from a single power supply and is available in various packages. This analog switch is designed to meet or exceed industry standards for performance and reliability. Its low on-resistance and high bandwidth make it ideal for applications requiring high signal integrity.