The PI49FCT805CTQX is a high-performance CMOS bus transceiver from Pericom Semiconductor (now Diodes Incorporated). It is designed for high-speed data transmission with low power consumption, making it suitable for various applications. This transceiver facilitates bidirectional data flow, allowing data to be transmitted in both directions between two buses.
Applications
- High-speed data transfer systems
- Backplane transceivers
- Memory interface
- Networking equipment
- Industrial control systems
Features
- High-Speed Data Transfer: Supports fast data transmission rates for enhanced system performance.
- Low Power Consumption: Minimizes energy usage, ideal for battery-powered devices.
- CMOS Technology: Utilizes CMOS technology for excellent signal integrity and low power operation.
- Bidirectional Data Flow: Allows data to flow in both directions, enabling versatile system designs.
- Tri-State Outputs: Provides tri-state outputs for bus isolation and preventing bus contention.
- 3.3V Operation: Operates at a standard 3.3V supply voltage, compatible with common logic levels.
- Packaging: Available in QSOP (Quarter Size Outline Package).
Benefits
- Improved System Performance: High-speed data transfer capability enhances the overall efficiency of the system.
- Reduced Power Consumption: Low power operation extends battery life and reduces overall energy costs.
- Enhanced Signal Integrity: CMOS technology ensures reliable data transfer with minimal signal degradation.
- Simplified System Design: Compatibility with 3.3V logic simplifies integration into existing systems.
- Flexible Bus Management: Tri-state outputs enable efficient bus management, allowing multiple devices to share the bus.
The PI49FCT805CTQX is commonly used in applications that require bidirectional data transfer between two independent buses or systems. Its combination of low power consumption and high-speed capabilities makes it a valuable component in many embedded systems and communication interfaces. It's designed to meet the demands of modern high-performance computing and networking environments, ensuring reliable and efficient data transmission.