EN
  • EN
  • DE

PI49FCT3807DQX

Part No PI49FCT3807DQX
Manufacturer Pericom
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+04+
Reference case SSOP20
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
RoHS State Request Verification
Win Source Part Number 755615-PI49FCT3807DQX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI49FCT3807DQX CAD Model

Description

The PI49FCT3807DQX is a high-performance, low-power 10-bit universal bus transceiver from Pericom (now Diodes Incorporated). It is designed for high-speed data transmission in various digital systems. This transceiver features a non-inverting architecture and provides bidirectional data flow between two buses.

Applications:

  • Memory interface
  • Bus isolation
  • Data buffering
  • Multiplexing
  • High-speed data transmission systems

Features:

  • 10-bit transceiver: Allows for the transmission of 10 bits of data simultaneously.
  • Non-inverting architecture: Preserves the polarity of the data being transmitted.
  • Bidirectional data flow: Enables data to be transmitted in both directions between two buses.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • High-speed operation: Supports fast data transfer rates, improving system performance.
  • TTL compatible inputs: Compatible with TTL logic levels.

Benefits:

  • Improved system performance: High-speed operation enables faster data transfer rates, leading to improved system performance.
  • Reduced power consumption: Low power consumption minimizes power dissipation, making it suitable for battery-powered and energy-efficient applications.
  • Increased system flexibility: Bidirectional data flow allows for data to be transmitted in both directions between two buses, increasing system flexibility.
  • Easy integration: TTL compatible inputs make it easy to integrate into existing systems.
  • Reliable data transmission: Non-inverting architecture ensures that the data is transmitted accurately.

Additional Details:

The PI49FCT3807DQX typically comes in a QSOP or TSSOP package. It operates over a standard industrial temperature range. Detailed electrical characteristics, such as propagation delay, supply current, and input/output voltage levels, can be found in the official Diodes Incorporated datasheet. Consult the datasheet for specific application guidelines and performance specifications.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess