EN
  • EN
  • DE

PI3DBV40AX

Part No PI3DBV40AX
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 347907-PI3DBV40AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3DBV40AX CAD Model

Description

The PI3DBV40AX is a 20Gbps DisplayPort 1.4 ReDriver from Pericom (now Diodes Incorporated). This device is designed to enhance signal integrity in high-speed DisplayPort applications, ensuring reliable transmission of high-resolution video and audio signals. By compensating for signal losses and reducing jitter, the PI3DBV40AX enables longer cable lengths and improved performance in demanding display systems.

Applications

  • High-resolution displays: Used in monitors, televisions, and projectors to maintain signal quality for 4K and 8K video.
  • Gaming PCs and consoles: Employed to ensure stable video output to high-refresh-rate displays.
  • Docking stations: Utilized in docking stations to extend DisplayPort signals to external monitors.
  • Laptop computers: Found in laptops to improve DisplayPort signal integrity for external display connections.

Features

  • DisplayPort 1.4 compliant: Supports data rates up to 20 Gbps.
  • Adaptive equalization: Automatically adjusts equalization settings to compensate for channel characteristics.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • Transparent operation: Requires no software or firmware changes for implementation.
  • Compact package: Available in a small package for space-constrained applications.

Benefits

  • Improved signal integrity: Reduces bit error rate (BER) and enhances data reliability.
  • Extended cable reach: Allows for longer cable lengths without signal degradation.
  • Enhanced video quality: Ensures crisp and clear video output, even at high resolutions and refresh rates.
  • Simplified design: Eases PCB layout and reduces the need for complex signal conditioning techniques.
  • Cost-effective solution: Provides a cost-efficient way to improve DisplayPort performance.

Additional Details

The PI3DBV40AX is a crucial component in high-performance display systems, addressing the challenges of signal attenuation and jitter that can arise with long cables or poor PCB design. Its adaptive equalization feature automatically optimizes the signal for the specific channel characteristics, ensuring optimal performance. The device is designed for easy integration into existing systems, requiring no software or firmware modifications. It contributes to a more reliable and enjoyable viewing experience, particularly in demanding applications such as gaming and professional video editing.

You May Also Be Interested in

Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to €0.9910
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to €68.2259
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to €5.4204
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to €2.3890
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to €257.3729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess