EN
  • EN
  • DE

PI2EQX6811ZDEX

Part No PI2EQX6811ZDEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description 1.5V SATA30/SAS2.0 6.5G Redriver W/I2C Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019071-PI2EQX6811ZDEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI2EQX6811ZDEX CAD Model

Description

The PI2EQX6811ZDEX, manufactured by Pericom (now Diodes Incorporated), is a high-performance USB 3.0 ReDriver. This device is designed to improve signal integrity in high-speed data transmission over USB 3.0 interfaces. It compensates for signal losses and jitter introduced by PCB traces, cables, and connectors, ensuring reliable data transfer between devices.

Applications:

  • Desktop Computers: Used to enhance USB 3.0 signal quality on motherboards and expansion cards.
  • Laptop Computers: Integrated into laptops to improve USB 3.0 performance, especially with longer cable connections.
  • External Hard Drives: Employed in external hard drive enclosures to maintain signal integrity over the USB 3.0 interface.
  • USB Hubs: Used in USB hubs to ensure reliable data transfer to multiple connected devices.
  • Docking Stations: Integrated into docking stations to improve USB 3.0 signal quality for connected peripherals.

Features:

  • USB 3.0 Compliant: Complies with the USB 3.0 specification for high-speed data transfer.
  • Signal ReDriver: Compensates for signal losses and jitter to improve signal integrity.
  • Adjustable Equalization: Provides adjustable equalization settings to optimize signal performance for different cable lengths and PCB layouts.
  • Low Power Consumption: Consumes low power, making it suitable for battery-powered applications.
  • Small Package: Available in a small package for space-constrained applications.
  • Adaptive Equalization: Automatically adjusts equalization settings to maintain optimal signal quality.

Benefits:

  • Improved Signal Integrity: Enhances USB 3.0 signal quality, ensuring reliable data transfer.
  • Extended Cable Length: Allows for longer USB 3.0 cable lengths without significant signal degradation.
  • Increased Performance: Improves overall system performance by minimizing data transfer errors.
  • Easy Integration: Simplifies integration into existing systems with minimal external components.
  • Reduced EMI: Helps reduce electromagnetic interference (EMI) by improving signal integrity.

Additional Details:

The PI2EQX6811ZDEX supports various operating modes for different application requirements. It operates over a specified temperature range, making it suitable for various operating environments. The device utilizes a QFN package for compact size and efficient thermal dissipation. It requires proper PCB layout and impedance matching for optimal performance. The device features various control pins for configuration and monitoring. The PI2EQX6811ZDEX is a valuable component for ensuring reliable USB 3.0 data transfer in a wide range of applications.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Littelfuse Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess