EN
  • EN
  • DE

PE4304-52

Part No PE4304-52
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271934-PE4304-52
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PE4304-52 CAD Model

Description

The PE4304-52 is a high-linearity, 7-bit RF Digital Step Attenuator (DSA) designed by Peregrine Semiconductor. Utilizing Peregrine's UltraCMOS® technology, it offers precise attenuation control over a broad frequency range. This DSA is ideal for various wireless communication systems requiring accurate signal level adjustments.

Applications:

  • Cellular Infrastructure: Used in base stations to adjust signal levels in transmitter and receiver paths.
  • Wireless LAN (WLAN): Integrated into WLAN devices for gain control and signal optimization.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for precise attenuation control.
  • Satellite Communication Systems: Utilized in satellite communication equipment for signal level adjustment.
  • Radar Systems: Used in radar systems for attenuating received signals.

Features:

  • High Linearity: Provides excellent linearity performance to minimize signal distortion.
  • Wide Attenuation Range: Offers a broad attenuation range with fine resolution.
  • Precise Attenuation Steps: Provides accurate and repeatable attenuation settings.
  • Low Insertion Loss: Minimizes signal attenuation in the through state.
  • UltraCMOS Technology: Built using Peregrine's UltraCMOS process for high reliability and performance.
  • Parallel Control Interface: Features a parallel control interface for easy integration.
  • Small Package Size: Comes in a compact package to save board space.

Benefits:

  • Improved Signal Quality: High linearity and precise attenuation control enhance signal quality.
  • Enhanced System Performance: Accurate attenuation enables optimal system performance.
  • Simplified Design: Parallel control interface simplifies integration into existing systems.
  • Reduced Board Space: Compact package size allows for more compact designs.
  • Increased Design Flexibility: Wide attenuation range provides greater design flexibility.

Additional Details:

The PE4304-52 provides a 31.75 dB attenuation range in 0.25 dB steps. It operates from DC to 4 GHz. The DSA requires a single positive supply voltage. The device is available in a small QFN package. Typical specifications include an insertion loss of 1.2 dB at 2 GHz and an IIP3 (Third-Order Intercept Point) of +65 dBm. The '-52' likely refers to a specific packaging or performance variant.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8575 $60.0075
50+ $2.3447 $117.2350
77+ $2.2719 $174.9363
106+ $2.1980 $232.9880
136+ $2.1252 $289.0272
182+ $1.9058 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess