EN
  • EN
  • DE

PE4302-52

Part No PE4302-52
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833617-PE4302-52
Ultra Librarian 3D Model Ultra Librarian PE4302-52 CAD Model

Description

The PE4302-52 is a high-linearity, 6-bit RF Digital Step Attenuator (DSA) from Peregrine Semiconductor. This DSA provides precise attenuation control over a wide frequency range. It's designed for use in wireless infrastructure, test equipment, and other applications requiring accurate signal level adjustment.

Applications

  • Cellular Base Stations
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Broadband Communications
  • Radar Systems

Features

  • 6-bit Digital Step Attenuator
  • Attenuation Range: 0 to 31.5 dB in 0.5 dB steps
  • High Linearity: IIP3 = +55 dBm
  • Low Insertion Loss: 1.4 dB at 3 GHz
  • Single Positive Supply: 2.7 V to 5.5 V
  • Parallel Control Interface
  • Small Form Factor: 4x4 mm QFN Package

Benefits

  • Precise Attenuation Control: The 6-bit DSA provides accurate signal level adjustment in 0.5 dB steps.
  • Superior Signal Integrity: High linearity minimizes signal distortion, ensuring accurate signal transmission and reception.
  • Improved System Performance: Low insertion loss minimizes signal attenuation, contributing to improved system performance.
  • Flexible Control: Parallel control interface allows for easy integration into various control systems.
  • Compact Design: The small QFN package allows for integration into space-constrained applications.

The PE4302-52 is fabricated using Peregrine's UltraCMOS® process technology, providing excellent RF performance, reliability, and repeatability. The high linearity ensures minimal distortion of RF signals, making it suitable for demanding applications. Its wide attenuation range and precise step size make it a versatile solution for signal level adjustment. The device is easy to control using a parallel interface. The PE4302-52 offers a cost-effective and reliable solution for RF attenuation needs in a wide range of applications.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1507 $51.6168
57+ $1.7647 $100.5879
88+ $1.7096 $150.4448
121+ $1.6544 $200.1824
157+ $1.5993 $251.0901
210+ $1.4338 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,059 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess