EN
  • EN
  • DE

PE42742MLIBA-Z

Part No PE42742MLIBA-Z
Manufacturer Peregrine Semiconductor
Catalog RF Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Switches
Manufacturer Peregrine Semiconductor
Win Source Part Number 346343-PE42742MLIBA-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE42742MLIBA-Z CAD Model

Description

The PE42742MLIBA-Z is a high-performance SP4T (Single Pole Four Throw) RF switch from Peregrine Semiconductor. It is designed to provide high isolation, low insertion loss, and excellent linearity, making it suitable for a wide range of wireless applications. Built using Peregrine's UltraCMOS® technology, this switch offers superior performance and reliability compared to traditional GaAs switches.

Applications:

  • Filter Bank Switching: Used in applications requiring filter selection and switching.
  • Cellular Infrastructure: Integrated into cellular base stations for antenna selection and signal routing.
  • Test and Measurement Equipment: Employed in test and measurement devices for signal selection and routing.
  • Wireless LAN (WLAN): Used in WLAN devices such as routers and access points for antenna diversity and signal routing.
  • Software Defined Radio (SDR): Suitable for SDR platforms where flexible RF signal routing is required.

Features:

  • High Isolation: Provides excellent isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Ensures minimal signal attenuation, preserving signal integrity.
  • Fast Switching Speed: Enables rapid switching between ports, ideal for time-sensitive applications.
  • High Linearity: Offers excellent linearity performance, reducing distortion and improving signal quality.
  • UltraCMOS Technology: Fabricated using Peregrine's UltraCMOS process for high performance and reliability.
  • Single-Supply Operation: Operates from a single positive supply voltage, simplifying system design.
  • Compact Package: Available in a small form factor package, saving board space.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to improved system performance and signal quality.
  • Enhanced Reliability: UltraCMOS technology ensures high reliability and long-term performance.
  • Simplified Design: Single-supply operation simplifies system design and reduces component count.
  • Reduced Board Space: Compact package saves valuable board space, enabling smaller and more compact designs.
  • Cost-Effective Solution: Provides a cost-effective solution for RF switching applications.

Additional Details:

The PE42742MLIBA-Z operates over a broad frequency range, making it versatile for various applications. It features a simple digital control interface, allowing for easy integration into existing systems. The switch is ESD protected. Specific technical specifications include an operating frequency range from 100 MHz to 6 GHz, an insertion loss of typically 0.6 dB at 3 GHz, and an isolation of typically 35 dB at 3 GHz. It operates with a positive supply voltage between 2.3V and 5.5V and comes in a 24-lead QFN package. The 'MLIBA-Z' suffix indicates specific package and ordering details.

You May Also Be Interested in

Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.7925 $111.7925
2+ $108.1865 $216.3730
3+ $104.5795 $313.7385
4+ $93.7617 $375.0468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess