EN
  • EN
  • DE

PE4257-52

Part No PE4257-52
Manufacturer Peregrine Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833609-PE4257-52
Ultra Librarian 3D Model Ultra Librarian PE4257-52 CAD Model

Description

The PE4257-52 is a high-performance SPDT (Single Pole Double Throw) RF switch designed by Peregrine Semiconductor. This switch is optimized for high-frequency applications, offering exceptional linearity, low insertion loss, and high isolation. Its compact size and excellent performance make it suitable for a wide range of wireless communication systems.

Applications

  • Cellular Infrastructure
  • Wireless LAN (WLAN)
  • Test and Measurement Equipment
  • Satellite Communications
  • General RF Switching

Features

  • High Linearity: IP3 = +66 dBm
  • Low Insertion Loss: 0.45 dB @ 6 GHz
  • High Isolation: 30 dB @ 6 GHz
  • Fast Switching Speed: 7 μs
  • Single Positive Supply: 2.7 V to 5.5 V
  • Small Form Factor: 2x2 mm QFN Package
  • UltraCMOS® Technology

Benefits

  • Improved Signal Quality: High linearity minimizes signal distortion, ensuring accurate transmission and reception of RF signals.
  • Enhanced Efficiency: Low insertion loss reduces signal attenuation, improving overall power efficiency and extending battery life in portable devices.
  • Reduced Interference: High isolation prevents unwanted signal coupling between ports, minimizing interference and improving system performance.
  • Compact Integration: Small package size allows for easy integration into space-constrained applications.
  • Simplified Design: Single positive supply requirement simplifies power supply design.

The PE4257-52 is fabricated using Peregrine's UltraCMOS® process, ensuring high performance and reliability. It is designed for demanding applications where signal integrity is crucial. The fast switching speed allows for rapid signal routing, while the high isolation prevents signal leakage and interference. This device is ideal for applications requiring a high-performance, compact RF switch with excellent electrical characteristics. The robust design ensures reliable operation over a wide range of environmental conditions. The PE4257-52 provides a cost-effective solution for RF switching needs in various wireless communication systems.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,835 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess