EN
  • EN
  • DE

PE42543B-X

Part No PE42543B-X
Manufacturer Peregrine Semiconductor
Catalog OEM Parts (O - R)
Description RF Switch, SP4T, 9 kHz to 18 GHz, 1.2 to 3.2 dB IL, 25 to 55 dB Isolation, 30 dBm Pwr Rating, QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084504-PE42543B-X
Categories OEM Parts(O-R)
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE42543B-X CAD Model

Description

The PE42543B-X is a high-performance SP4T RF switch manufactured by Peregrine Semiconductor, utilizing their UltraCMOS technology. This switch is designed for a wide range of wireless and wired communication applications, offering excellent isolation, low insertion loss, and high linearity. Its versatility and performance make it suitable for various RF front-end designs.

Applications

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Cellular Infrastructure
  • Satellite Radio
  • Automotive Radar

Features

  • High Isolation
  • Low Insertion Loss
  • High Linearity
  • Wide Frequency Range
  • Single-Supply Operation
  • Compact QFN Package

Benefits

  • Improved signal integrity
  • Reduced signal leakage
  • Enhanced system performance
  • Simplified system design
  • Lower power consumption
  • Space-saving solution

Additional Details

The PE42543B-X SP4T switch provides a versatile solution for routing RF signals in a variety of applications. Its high isolation minimizes signal leakage between ports, while its low insertion loss ensures minimal signal degradation. The switch's high linearity ensures that signals are not distorted, maintaining signal quality. It operates over a wide frequency range, making it suitable for various wireless and wired communication systems. The single-supply operation simplifies system design and reduces power consumption. The compact QFN package allows for space-saving integration into densely populated PCBs. Peregrine Semiconductor's UltraCMOS technology ensures high performance, reliability, and low power consumption. The specific frequency range, isolation, insertion loss, and linearity specifications are detailed in the product datasheet. The switch is designed to operate over an extended temperature range, ensuring reliable performance in a variety of environments. The PE42543B-X is a valuable component for engineers designing advanced RF front-end systems requiring high performance and reliability.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.3760 $70.3760
2+ $57.7444 $115.4888
3+ $55.9399 $167.8197
4+ $54.1354 $216.5416
5+ $52.3309 $261.6545
7+ $46.9173 $328.4211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess