EN
  • EN
  • DE

LM1086R-ADJ

Part No LM1086R-ADJ
Manufacturer TAEJIN / HTC Korea
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069775-LM1086R-ADJ
Categories OEM Parts(J-L)
Manufacturer HTC Korea
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1086R-ADJ CAD Model

Description

The LM1086R-ADJ is an adjustable voltage regulator capable of providing up to 1.5A of output current. Manufactured by TAEJIN / HTC Korea, this regulator is designed for applications requiring a stable and adjustable voltage supply. It offers excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage or output current.

Applications:

  • Post Regulation for Switching Supplies: Used to provide a clean and stable voltage source after a switching regulator.
  • Battery Chargers: Suitable for charging batteries with adjustable voltage requirements.
  • Constant Current Regulators: Can be configured to provide a constant current output for applications like LED drivers.
  • Adjustable Power Supplies: Ideal for creating power supplies with user-adjustable output voltages.

Features:

  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • 1.5A Output Current: Provides sufficient current for a wide range of applications.
  • Low Dropout Voltage: Operates with a low difference between input and output voltage.
  • Current Limiting: Protects the regulator and load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator in case of excessive temperature.

Benefits:

  • Stable Voltage Supply: Provides a stable and reliable voltage source.
  • Flexibility: Adjustable output voltage allows for use in various applications.
  • Protection: Built-in protection features prevent damage to the regulator and load.
  • Easy to Use: Simple to implement with minimal external components.

Technical Specifications:

The LM1086R-ADJ operates with an input voltage range typically up to 30V, but this can vary based on specific manufacturer specs. The output voltage is adjustable down to 1.25V. The device also features a typical dropout voltage of 1.3V at 1.5A. It includes internal current limiting and thermal shutdown protection. Consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5545 $52.6775
220+ $0.4550 $100.1000
345+ $0.4408 $152.0760
470+ $0.4266 $200.5020
610+ $0.4124 $251.5640
815+ $0.3697 $301.3055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess