EN
  • EN
  • DE

PE42525A-X

Part No PE42525A-X
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Description RF Switch, SPDT. 9 kHz to 60 GHz, 0.9- 3.5 dB IL, 36- 41 dB Isolation, Flip Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1222926-PE42525A-X
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE42525A-X CAD Model

Description

The PE42525A-X is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor (now Murata). It is designed for a wide range of wireless applications requiring low insertion loss, high isolation, and excellent linearity.

Applications

  • Wireless Communication Systems: Used in cellular base stations, mobile devices, and Wi-Fi routers for signal routing and switching.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for accurate and reliable RF switching.
  • Automotive Radar: Utilized in radar systems for automotive applications, such as adaptive cruise control and collision avoidance.
  • Satellite Communication: Found in satellite transceivers and ground stations for signal routing and switching.
  • Aerospace and Defense: Used in radar systems, communication systems, and electronic warfare systems for high-performance RF switching.

Features

  • Low Insertion Loss: Minimizes signal attenuation, ensuring maximum signal power transfer.
  • High Isolation: Provides excellent isolation between ports, preventing signal leakage and interference.
  • High Linearity: Offers excellent linearity performance, minimizing distortion and intermodulation products.
  • Fast Switching Speed: Enables fast switching between ports, allowing for rapid signal routing.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered applications.

Benefits

  • Improved System Performance: Enhances system performance by minimizing signal loss and distortion.
  • Increased Signal Integrity: Ensures high signal integrity by preventing signal leakage and interference.
  • Reduced Power Consumption: Reduces power consumption in wireless systems.
  • Enhanced System Reliability: Provides a reliable and robust RF switching solution.
  • Simplified System Design: Simplifies system design by integrating high-performance RF switching capabilities into a single device.

Additional Details

The PE42525A-X typically operates at a supply voltage of 2.7V to 5.5V. It is available in various package options, including QFN (Quad Flat No-Leads). The device supports a wide frequency range. It features a CMOS-compatible control interface, allowing for easy integration with digital control systems. The PE42525A series is known for its high performance and reliability, making it a popular choice for a wide range of wireless applications. Detailed specifications can be found in the Peregrine Semiconductor RF Switch datasheet, which includes information on power consumption, switching speed, and isolation characteristics.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Intel
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.0403 $95.0403
2+ $92.0708 $184.1416
3+ $89.1002 $267.3006
4+ $86.1307 $344.5228
5+ $77.2210 $386.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess