EN
  • EN
  • DE

1589H60C1

Part No 1589H60C1
Manufacturer Hammond Manufacturing
Catalog Power Distribution, Surge Protectors
Description POWER STRIP 60\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Outlet Strip, Power Strip
Mounting Type Chassis Mount
Current - Max 20A
Region Utilized North America
Overload Protection None
Connector - AC Input NEMA L5-20P
AC Outlets 10
Connector - AC Output NEMA 5-20R (10)
Voltage - Input 120V
Housing Material Aluminum
Cord Length 6' (1.83m)
Approval Agency CSA, UL
Features -;5;9;7;10;8;3;4;2;3;1;4876;602001;5148;2084;1920;5130;135;118;377;708;600222;3014;315;5201;603;601655;302;95;4259;2350;4605;600903;600909;164;1436;1441;600481;602035;5472;2710;4049;5229;1742;5073;1829;18;600051;2620;4676;3488;23;2237;488;1053;298;277;5805;2215;2229;3883;4008;486;2106;452;5214;994;2329;2303;602446;281;601619;818;0;43548;98843;16355;28548;5934;20155;20156;28602;30394;20157;30398;30397;20158;30399;30400;45398;30401;30405;45399;30404;45400;30402;30406;45401;30403;20159;30407;30408;32202;30410;21028;30411;28737;10982;115057;117602;117601;124966;30416;30420;30424;74397;117603;30423;30417;30425;74400;30418;42012;30419;12402;13990;59889;23663;33059;128332;117600;53005;1089;30429;80090;110381;74406;68997;28109;117599;128358;11493;1242;132982;1845;132912;30422;50876;108971;108972;30427;30428;130588;12367;12391;66217;131670;6709;128380;3757;136485;74354;90344;106350;10517;95054;10529;61112;30426;45433;23647;118459;10602;118460;27393;95426;76527;30415;30413;30414;11494;23979;62;61;3;804;4;1;17;0;2;4;1;1;813158;813157;382616;385404;385406;409448;1;319401;319432;319434;319435;329230;338188;339014;339186;383652;392239;392256;392259;420487;100303;182276;192956;199372;119750;55041;131531;174961;247706;304899;72441;86826;475027;92137;102511;107648;142049;142051;154437;183493;188168;189145;193820;214394;221942;225750;237743;243654;256611;260518;261413;287058;303181;68500;83780;85596;100018;1;1;333469;359745;380486;417795;1;329729;329730;349802;380344;867425;867426;867427;1;323414;684408;323416;684409;328439;827931;791538;789728;335269;353003;357809;357810;636185;713554;357878;357879;357900;357901;357903;357909;357914;357921;357922;840865;357923;823118;770722;723372;791537;723370;771556;357924;723371;771555;357925;357926;357928;357929;841950;379518;379534;379535;379568;379569;713502;720570;379621;379623;379625;379687;379689;379690;823116;379691;379693;379701;379703;379707;379709;379714;379718;379719;379729;379730;768458;379731;379734;379735;379744;379745;379746;574934;574937;397074;835656;400578;410991;416901;416904;39665;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;108970;112644;116599;137796;144030;146545;149476;151929;155383;159364;161449;163489;180528;186423;188899;190535;194896;197492;198809;200237;211651;216585;219228;220569;224603;238820;241727;254923;1;380344;1;323414;323416;323417;323418;836676;710818;727837;813953;727834;431977;727836;771557;771558;771854;813951;771855;771559;771560;771561;771562;836675;771563;841951;771564;827934;709306;771566;771567;771568;771569;835658;771570;771571;771572;771573;709304;827932;844908;709307;771574;771575;431978;723373;771576;813952;833577;827933;431979;709308;771577;840867;771590;782550;839759;827935;771603;844907;839758;709309;836672;771591;844906;771602;324216;431976;789731;771589;324217;431974;771598;771853;458497;458496;474904;771596;771597;771856;840980;789729;789730;771588;771580;328439;474640;353003;782551;357809;769503;357822;769953;357824;357825;357826;357827;804771;357828;769504;357829;357830;357831;791540;357832;357833;357834;357835;791539;357839;357840;846934;855404;357841;841110;841109;357842;357843;840866;867432;867430;768459;867431;357844;357846;357847;357848;846936;357849;357851;357852;357853;782944;357854;357855;357856;357857;846935;841483;357858;357859;357860;357861;867428;357862;357863;467789;633937;357865;357866;357867;357869;357870;357872;357873;357874;357895;782945;357897;867429;357909;357914;840858;840979;771587;771594;357933;357935;357936;357938;357941;357961;771604;379556;496366;496361;633938;496367;764484;802
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1539981-1589H60C1
Ultra Librarian 3D Model Ultra Librarian 1589H60C1 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
POWER STRIP 48\
Need more? Email Us
Tripp Lite
SURGE PROTECT 12 OUTLET COAX 8FT
Need more? Email Us
Tripp Lite
PDU METERED 208V 240V 30A 6 C19
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Hammond Manufacturing
POWER STRIP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 8OUT RACK AMMETER
Need more? Email Us
Hammond Manufacturing
RACK MOUNT OUTLET STRIP 10A 8 PO
Need more? Email Us
Hammond Manufacturing
POWR STRP 19\
Need more? Email Us
Tripp Lite
POWER STRIP 72\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess