EN
  • EN
  • DE

PE4245-02

Part No PE4245-02
Manufacturer Peregrine Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134075-PE4245-02
Categories Custom Parts
Manufacturer Peregrine Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4245-02 CAD Model

Description

The PE4245-02 is a high-linearity SPDT (Single-Pole Double-Throw) RF switch manufactured by Peregrine Semiconductor. It is designed for a wide range of wireless applications requiring high performance and low insertion loss.

Applications:

  • Wireless Infrastructure: Used in base stations and repeaters for cellular and Wi-Fi networks.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers.
  • Satellite Communication: Integrated into satellite transceivers and ground stations.
  • Military and Aerospace: Utilized in radar systems, communication systems, and electronic warfare equipment.
  • General Purpose RF Switching: Suitable for any application requiring high-performance RF signal routing.

Features:

  • High Linearity: Provides excellent linearity performance, minimizing signal distortion.
  • Low Insertion Loss: Features low insertion loss, preserving signal strength.
  • High Isolation: Offers high isolation between ports, preventing signal leakage.
  • Wide Frequency Range: Operates over a broad frequency range, accommodating various wireless standards.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Signal Quality: High linearity and low insertion loss contribute to better signal fidelity.
  • Enhanced System Performance: High isolation prevents unwanted signal interference.
  • Increased Design Flexibility: Wide frequency range supports multiple wireless standards.
  • Reduced Board Space: Small package allows for denser circuit designs.
  • Reliable Operation: Designed and manufactured to meet stringent quality standards for dependable performance.

Additional Details:

The PE4245-02 typically operates from a single positive supply voltage. It is controlled via a digital interface. The switching speed is very fast. Its input power handling capability should be consulted on the datasheet. It is commonly used in applications where minimizing signal loss and distortion are critical. It uses Peregrine's UltraCMOS technology.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,582 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess