EN
  • EN
  • DE

PE4151MLAA-Z

Part No PE4151MLAA-Z
Manufacturer Peregrine Semiconductor
Catalog OEM Parts (O - R)
Description RF Mixer, Passive, 136 to 520 MHz, with Integrated LO Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084502-PE4151MLAA-Z
Categories OEM Parts(O-R)
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE4151MLAA-Z CAD Model

Description

The PE4151MLAA-Z is a high-performance monolithic phase and amplitude controller (MPAC) from Peregrine Semiconductor. This device is designed for precise phase and amplitude control in a variety of RF and microwave applications, offering exceptional linearity and low insertion loss. It is ideal for use in phased array antennas, beamforming networks, and other applications requiring accurate signal manipulation.

Applications

  • Phased Array Antennas
  • Beamforming Networks
  • Radar Systems
  • Satellite Communications
  • Test and Measurement Equipment

Features

  • Wide frequency range
  • Precise phase and amplitude control
  • Low insertion loss
  • High linearity
  • Integrated digital control interface
  • Compact QFN package

Benefits

  • Improved beam steering accuracy
  • Enhanced signal quality
  • Reduced system complexity
  • Lower power consumption
  • Simplified design and integration

Additional Details

The PE4151MLAA-Z MPAC integrates a phase shifter and a digital step attenuator (DSA) into a single monolithic die, providing a compact and highly integrated solution for phase and amplitude control. Its wide frequency range allows it to be used in a variety of applications, while its precise control capabilities ensure accurate signal manipulation. The device's low insertion loss and high linearity minimize signal degradation and distortion, improving overall system performance. The integrated digital control interface simplifies programming and control, allowing for easy integration into digital systems. The PE4151MLAA-Z is available in a compact QFN package, making it suitable for space-constrained applications. Peregrine Semiconductor's advanced UltraCMOS technology ensures high performance, reliability, and low power consumption. The specific frequency range, phase control range, amplitude control range, and insertion loss specifications are detailed in the product datasheet. This device is designed to operate over an extended temperature range, ensuring reliable performance in a variety of environments. The PE4151MLAA-Z is a valuable component for engineers designing advanced RF and microwave systems.

You May Also Be Interested in

ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
World Produts Inc.
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess