EN
  • EN
  • DE

EPE6166CSE

Part No EPE6166CSE
Manufacturer PCA ELECTRONICS INC.
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178033-EPE6166CSE
Categories Custom Parts
Manufacturer PCA ELECTRONICS INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPE6166CSE CAD Model

Description

The PCA ELECTRONICS INC. The supply and demand status of this component is limited.

  • Supply and Demand Status: Limited
  • Performance: Reliable
  • Suitability: Variety of Electronic Applications
  • Type: Custom Part
  • Quality: High
  • Design: Specific Requirements of Electronic Devices

You May Also Be Interested in

Mingtek
Lowest to $1.3456
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
General Cable/Carol Brand
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess