EN
  • EN
  • DE

28822

Part No 28822
Manufacturer Parallax Inc.
Catalog Motors - AC, DC
Description VIBRATION ERM MTR 12000 RPM 3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type DC Motor
Function Vibration, ERM (Haptic)
Voltage - Rated 3VDC
RPM 12000 RPM
Termination Style Wire Leads
Temperature Range - Operating -30°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1548558-28822
Ultra Librarian 3D Model Ultra Librarian 28822 CAD Model

Description

N

You May Also Be Interested in

Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us
Omron
400W 480V 2000RPM BK 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 1000 RPM 230V
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 200V
Need more? Email Us
Omron
1.5KW 240V 2000RPM BO 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 230V
Need more? Email Us
Omron
1.5KW 480V 3000RPM BO 1S MTR
Need more? Email Us
Omron
900W 240V 1000RPM BK 1S MTR
Need more? Email Us
Omron
750W 240V 3000RPM INC BRK G5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess