EN
  • EN
  • DE

PS8515ATQFN20GTR-A1

Part No PS8515ATQFN20GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281449-PS8515ATQFN20GTR-A1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS8515ATQFN20GTR-A1 CAD Model

Description

The PS8515ATQFN20GTR-A1, manufactured by Parade Technologies, is a high-performance signal repeater designed to enhance signal integrity in various high-speed communication interfaces. This device is specifically engineered to compensate for signal degradation caused by PCB traces, cables, and connectors, ensuring reliable data transmission across extended distances.

Applications:

  • DisplayPort Repeaters: Used in monitors, laptops, and docking stations to extend DisplayPort signal reach.
  • HDMI Repeaters: Employed in AV receivers, TVs, and projectors to maintain HDMI signal quality over longer cable lengths.
  • USB 3.2 Repeaters: Integrated into USB hubs, external storage devices, and computer peripherals to boost USB signal strength.
  • Embedded Systems: Utilized in various embedded systems requiring high-speed data transfer over backplanes or interconnects.
  • Mobile Devices: Found in smartphones and tablets to improve signal quality for display and data interfaces.

Features:

  • Signal Equalization: Advanced equalization techniques to compensate for inter-symbol interference (ISI).
  • Adaptive Equalization: Dynamically adjusts equalization settings based on channel characteristics.
  • Low Power Consumption: Optimized for minimal power usage, suitable for battery-powered devices.
  • QFN20 Package: Compact Quad Flat No-leads (QFN) package for space-constrained applications.
  • Wideband Operation: Supports a broad range of data rates for various communication standards.
  • Transparent Operation: Operates without altering the underlying protocol.
  • Compliance: Designed to meet relevant industry standards for DisplayPort, HDMI, and USB.

Benefits:

  • Extended Signal Reach: Enables reliable data transmission over longer distances by compensating for signal loss.
  • Improved Signal Integrity: Enhances signal quality, reducing bit error rates and improving overall system performance.
  • Reduced System Cost: Minimizes the need for expensive cables and connectors by improving signal quality.
  • Simplified System Design: Simplifies board layout and routing by allowing for longer trace lengths.
  • Enhanced System Reliability: Ensures reliable operation in harsh environments by mitigating signal degradation.

Additional Details:

The PS8515ATQFN20GTR-A1 is typically powered by a 3.3V supply. It features adjustable equalization settings, allowing users to fine-tune the signal compensation for specific channel characteristics. The device's adaptive equalization feature automatically adjusts the settings based on the input signal, ensuring optimal performance over a wide range of operating conditions. Its low power consumption makes it suitable for portable and battery-powered applications where power efficiency is critical. The QFN20 package offers a small footprint, making it ideal for use in compact devices. The PS8515ATQFN20GTR-A1 is designed to be transparent to the host system, requiring no software drivers or configuration. It is a plug-and-play solution that seamlessly integrates into existing systems.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess