EN
  • EN
  • DE

ZMM55C4V7T/R13

Part No ZMM55C4V7T/R13
Manufacturer Panjit
Catalog Diodes - Zener - Single
Description Diode Zener Single 4.7V 5% 500mW 2-Pin Mini-MELF T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958612-ZMM55C4V7T/R13
Categories Diodes - Zener - Single
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM55C4V7T/R13 CAD Model

Description

The ZMM55C4V7T/R13 is a surface-mount Zener diode manufactured by Panjit. It's designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the ZMM55 series, known for their compact size and reliable performance.

Applications

  • Voltage regulation in consumer electronics.
  • Transient voltage suppression in automotive electronics.
  • Overvoltage protection in portable devices.
  • Clipping and clamping circuits.
  • Voltage referencing in power supplies.

Features

  • Surface Mount Device (SMD): Compact size for high-density PCB assembly.
  • Zener Voltage: 4.7V nominal Zener voltage.
  • Low Leakage Current: Minimizes power dissipation.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Glass Passivated Junction: Enhances reliability and stability.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage output, protecting sensitive components.
  • Effective Transient Protection: Safeguards circuits from damage caused by voltage surges.
  • Compact Design: Enables miniaturization of electronic devices.
  • High Reliability: Ensures long-term performance and stability.
  • Easy to Use: Simple to implement in a variety of circuit designs.

Technical Specifications

The ZMM55C4V7T/R13 has a power dissipation rating of typically 500mW. Its operating temperature range is from -65°C to +150°C. The device is available in a SOD-80C package. The forward voltage is typically 0.9V at 10mA. The Zener impedance is relatively low, ensuring good voltage regulation. It is crucial to refer to the Panjit datasheet for absolute maximum ratings and detailed electrical characteristics to ensure safe and reliable operation.

Note: Consult the official Panjit datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess