The TSP275SB is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. TVS diodes provide a fast response time and high surge capability, making them effective in preventing damage to downstream circuitry.
Applications:
- I/O ports
- Data lines
- Microprocessor protection
- Consumer electronics
- Industrial equipment
Features:
- Low clamping voltage, limiting the voltage seen by the protected circuit during a transient event.
- Fast response time, quickly clamping transient voltages before they can damage sensitive components.
- High surge capability, able to withstand large transient currents without failure.
- Small footprint, suitable for space-constrained applications.
- Unidirectional configuration.
Benefits:
- Protection from voltage transients: Prevents damage to sensitive components caused by ESD, lightning, and other transient events.
- Improved system reliability: Reduces the risk of component failure and extends the lifespan of electronic equipment.
- Fast response time: Clamps transient voltages quickly, minimizing the potential for damage.
- Compact design: Allows for integration into small form factor devices.
- Easy integration: Can be easily integrated into existing circuit designs.
Additional Details:
The TSP275SB has a standoff voltage of 5V and a breakdown voltage typically between 6.4V and 7.1V. It is typically packaged in a small surface-mount package. Detailed specifications, including clamping voltage, peak pulse current, and operating temperature range, can be found in the manufacturer's datasheet. It is important to select a TVS diode with appropriate voltage and current ratings for the specific application. This device conforms to industry standards for ESD protection.