The TB10S is a single-phase bridge rectifier manufactured by Panjit. It is designed to convert alternating current (AC) to direct current (DC), providing a stable DC voltage output. This rectifier is widely used in various power supply applications and electronic devices.
Applications:
- Power Supplies
- Battery Chargers
- Adapters
- Home Appliances
- Lighting Systems
Features:
- High Surge Current Capability: Withstands high surge currents during startup.
- High Reliability: Ensures stable performance under various operating conditions.
- Simple to Use: Easy to integrate into circuit designs.
- Compact Size: Saves board space in compact applications.
- RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.
Benefits:
- Efficient AC-to-DC Conversion: Provides a stable DC voltage output for various applications.
- Robust Performance: Operates reliably even under harsh conditions.
- Cost-Effective Solution: Provides a low-cost solution for AC-to-DC rectification.
- Easy Integration: Simplifies circuit design and reduces assembly time.
- Protects downstream components from AC power
Additional Details:
The TB10S is typically packaged in a standard DBS package. It has a forward current rating of 1.0 Amp and a peak reverse voltage rating of 1000V. The operating temperature range is typically between -55°C to +150°C. It is important to select a rectifier with appropriate voltage and current ratings to ensure reliable operation. Heatsinking might be required depending on the load current. The TB10S offers a cost-effective and reliable solution for AC-to-DC conversion needs.