EN
  • EN
  • DE

TB10S-12

Part No TB10S-12
Manufacturer Panjit
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098027-TB10S-12
Categories OEM Parts(T-Z)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB10S-12 CAD Model

Description

The TB10S-12 is a single-phase bridge rectifier manufactured by Panjit. Bridge rectifiers are essential components in power supplies and electronic circuits, converting alternating current (AC) to direct current (DC). The TB10S-12 is designed for general-purpose rectification applications requiring reliable performance and compact size.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting AC voltage to DC voltage for electronic devices.
  • Battery Chargers: Employed in battery chargers to rectify AC power and provide DC current for charging batteries.
  • Home Appliances: Integrated into various home appliances such as televisions, refrigerators, and washing machines for power rectification.
  • Industrial Equipment: Used in industrial control systems and equipment requiring DC power.
  • LED Lighting: Found in LED drivers and power supplies for LED lighting applications.

Features

  • Single-Phase Bridge Rectifier: Converts single-phase AC voltage to DC voltage.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • High Reliability: Designed for reliable operation in demanding environments.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive for environmental protection.
  • UL Recognized: Meets Underwriters Laboratories (UL) safety standards.

Benefits

  • Efficient Power Conversion: Converts AC to DC with minimal power loss, improving overall efficiency.
  • Reliable Operation: Designed for reliable performance in various operating conditions.
  • Easy Integration: Compact size and standard package simplify the design and assembly process.
  • Overload Protection: High surge current capability provides protection against overload conditions.
  • Environmentally Friendly: RoHS compliant for environmental protection.
  • Safety Compliance: UL recognition ensures compliance with safety standards.

Technical Specifications: The TB10S-12 has a maximum repetitive peak reverse voltage of 1200V and a maximum average forward rectified current of 1.0A. It features a standard package type and is designed for through-hole mounting. Consult the Panjit datasheet for the TB10S-12 for comprehensive technical data, including forward voltage drop, reverse leakage current, and surge current ratings.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,565+ $0.0195 $50.0175
6,250+ $0.0160 $100.0000
9,680+ $0.0155 $150.0400
13,335+ $0.0150 $200.0250
17,245+ $0.0145 $250.0525
23,080+ $0.0130 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 2565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess