EN
  • EN
  • DE

SS0530

Part No SS0530
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 340358-SS0530
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS0530 CAD Model

Description

The SS0530 is a Schottky Barrier Rectifier manufactured by Panjit. It's designed for high-efficiency rectification, offering a low forward voltage drop and fast switching speed. This makes it suitable for applications where minimizing power loss and maximizing switching frequency are critical design considerations.

Applications

  • Switching Power Supplies: Used in the output rectification stage to convert AC to DC efficiently.
  • DC-DC Converters: Employed to improve efficiency and reduce heat dissipation in DC-DC conversion circuits.
  • Free-wheeling Diode Applications: Protects inductive loads by providing a path for the current when the switching device is turned off.
  • Reverse Polarity Protection: Prevents damage to circuits caused by incorrect power supply connections.
  • Solar Power Systems: Utilized in solar panel charge controllers and blocking diodes.

Features

  • Low Forward Voltage Drop: Reduces power loss and enhances overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Surface Mount Package: Facilitates automated assembly and minimizes board space requirements.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Low forward voltage drop minimizes power dissipation, leading to reduced heat generation and increased efficiency.
  • Enhanced System Performance: Fast switching speed allows for higher operating frequencies and faster response times.
  • Increased Reliability: High surge current capability ensures robust performance under transient conditions.
  • Simplified Manufacturing: Surface mount package simplifies the assembly process and reduces manufacturing costs.
  • Environmentally Responsible: Lead-free finish meets environmental regulations.

Additional Details

The SS0530 typically has a maximum repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward rectified current (IF(AV)) of 0.5A. It's often available in surface mount packages like SMB or SMC. The operating temperature range typically spans from -55°C to +125°C or +150°C. Detailed information regarding electrical characteristics, thermal resistance, and mechanical dimensions are available in the manufacturer's datasheet. Always consult the datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,290+ $0.0389 $50.1810
3,125+ $0.0320 $100.0000
4,840+ $0.0310 $150.0400
6,670+ $0.0300 $200.1000
8,625+ $0.0290 $250.1250
11,540+ $0.0260 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,500 pieces
MOQ: 1290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess