EN
  • EN
  • DE

SK26F

Part No SK26F
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1250145-SK26F
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK26F CAD Model

Description

The SK26F is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification in various power supply and DC-DC converter applications. Its low forward voltage drop and fast switching speed make it suitable for applications where efficiency and low losses are critical.

Applications:

  • Switching Power Supplies
  • Freewheeling Diode in DC-DC Converters
  • Reverse Polarity Protection
  • Blocking Diodes
  • Power Management Circuits

Features:

  • Repetitive Peak Reverse Voltage: 60V
  • Average Forward Current: 2A
  • Forward Voltage Drop: Low forward voltage drop for higher efficiency
  • Reverse Leakage Current: Low reverse leakage current at elevated temperatures
  • Fast Switching Speed: Fast recovery time
  • Operating Temperature Range: -55°C to +150°C
  • Package: SMA
  • RoHS Compliant: Environmentally friendly

Benefits:

  • High Efficiency: Low forward voltage drop minimizes power loss.
  • Fast Switching: Enables high-frequency operation.
  • Reliable Performance: Robust design for demanding applications.
  • Compact Size: SMA package allows for space-saving designs.

Additional Details:

The SK26F Schottky Barrier Rectifier is designed to provide excellent performance in high-frequency switching applications. Its low forward voltage drop reduces power dissipation, resulting in higher efficiency and lower operating temperatures. The fast switching speed minimizes switching losses, further improving efficiency. The device is housed in a compact SMA package, making it suitable for space-constrained applications. The SK26F is also RoHS compliant, ensuring that it meets environmental standards. It is commonly used in switching power supplies, DC-DC converters, and other power management circuits where high efficiency and fast switching are required. The low reverse leakage current ensures minimal power loss even at high temperatures.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess