EN
  • EN
  • DE

SBT10100VFCT_T0

Part No SBT10100VFCT_T0
Manufacturer Panjit
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091392-SBT10100VFCT_T0
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBT10100VFCT_T0 CAD Model

Description

The SBT10100VFCT_T0 is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-efficiency rectification, fast switching, and low forward voltage drop. This makes it suitable for various applications where minimizing power loss and maximizing efficiency are critical.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling diodes in motor control circuits
  • Reverse polarity protection
  • LED Lighting

Features

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • High reliability
  • Halogen-free and RoHS compliant

Benefits

  • Increased efficiency in power conversion
  • Reduced power dissipation and heat generation
  • Improved system performance due to faster switching
  • Enhanced reliability and longevity
  • Environmentally friendly due to halogen-free construction

The SBT10100VFCT_T0 features a low forward voltage drop, which minimizes power loss during conduction and improves overall efficiency. Its fast switching speed enables operation at higher frequencies, reducing the size and cost of passive components. The high surge current capability provides robust protection against transient voltage events.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage: 100V
  • Maximum Average Forward Rectified Current: 10A
  • Peak Forward Surge Current: (Check Panjit datasheet for specific value)
  • Typical Forward Voltage: (Check Panjit datasheet for specific value at rated current)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220F

The TO-220F package provides good thermal performance and easy mounting. The SBT10100VFCT_T0 is a reliable and efficient solution for a variety of power electronics applications. Refer to the Panjit datasheet for detailed electrical characteristics and application recommendations.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess