EN
  • EN
  • DE

SBM2045VCT

Part No SBM2045VCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description UlTRA LOW VF SCHOTTKY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246615-SBM2045VCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBM2045VCT CAD Model

Description

The SBM2045VCT is a Schottky Barrier Rectifier manufactured by Panjit. This rectifier is designed for high-efficiency, fast-switching applications. It features a low forward voltage drop and a high surge current capability, making it suitable for various power supply and rectification circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in the secondary side of SMPS to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive loads to protect switching devices.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • High-Frequency Inverters: Utilized in inverters for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Reliability: Offers stable performance and long lifespan.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Reduces power loss and increases overall system efficiency.
  • Enhanced System Reliability: Withstands transient conditions and ensures stable operation.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Technical Specifications

The SBM2045VCT has a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 20A (10A per diode). The forward voltage drop is typically around 0.55V at the rated current. It is typically packaged in a TO-220AB package for effective heat dissipation. Its fast switching speed allows it to operate efficiently in high-frequency circuits. It also boasts a high surge current capability to withstand transient surges. The operating junction temperature range is generally between -65°C and +150°C.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess