EN
  • EN
  • DE

SB4045PT

Part No SB4045PT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188573-SB4045PT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB4045PT CAD Model

Description

The SB4045PT is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for high-current, low-voltage power supply applications, offering efficient rectification and low power loss.

Applications:

  • Switching Power Supplies: Used in secondary rectification to convert AC to DC with high efficiency.
  • DC-DC Converters: Employed in step-down converters to minimize voltage drop and improve overall efficiency.
  • Freewheeling Diode: Protects inductive loads from voltage spikes in applications such as relay drivers and motor controls.
  • Reverse Polarity Protection: Prevents damage to circuits due to incorrect power supply polarity.
  • LED Lighting: Used in LED drivers to ensure efficient and reliable power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands large current surges, enhancing reliability.
  • High-Frequency Operation: Suitable for high-frequency switching applications.
  • Guard Ring Structure: Enhances the device's reverse voltage capability and stability.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits:

  • Increased Efficiency: Reduces power loss in rectification, leading to higher system efficiency.
  • Enhanced Reliability: High surge current capability ensures robustness against transient surges.
  • Reduced Heat Generation: Minimizes heat dissipation, simplifying thermal management.
  • Compact Design: Suitable for space-constrained applications due to its small footprint.
  • Cost-Effective: Offers a balance of performance and price, making it suitable for various applications.

Additional Details:

The SB4045PT features a maximum repetitive peak reverse voltage of 45V and a maximum average forward rectified current of 4A per diode (8A total). The forward voltage drop is typically around 0.55V at 4A. The operating junction temperature range is -65°C to +150°C. It is available in a TO-220 package.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6496 $63.2480
12+ $10.3800 $124.5600
18+ $10.0554 $180.9972
24+ $9.7309 $233.5416
31+ $9.4063 $291.5953
42+ $8.4338 $354.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess