EN
  • EN
  • DE

SB3045FCT

Part No SB3045FCT
Manufacturer Panjit
Catalog Diodes, Rectifiers - Arrays
Description SCHOTTKY BARRIER RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1246474-SB3045FCT
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB3045FCT CAD Model

Description

The SB3045FCT is a Schottky Barrier Rectifier manufactured by Panjit. This device is designed for high-efficiency rectification in a variety of power applications. Its key features include a low forward voltage drop, fast switching speed, and high surge current capability, making it suitable for demanding applications requiring reliable and efficient power conversion.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Free-Wheeling Diodes in Inductive Loads
  • Polarity Protection

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides protection against transient voltage spikes.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Reliability: Ensures stable performance under various operating conditions.
  • Pb-Free Lead Finish: Complies with environmental regulations.

Benefits:

  • Improved System Efficiency: Reduces energy consumption and heat generation.
  • Enhanced System Reliability: Increases the lifespan of electronic equipment.
  • Reduced Heat Sink Requirements: Minimizes the need for bulky cooling solutions.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS regulations.

Technical Specifications (Typical):

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 45V
  • Maximum Average Forward Rectified Current (IF(AV)): 30A (15A per diode if dual configuration)
  • Peak Forward Surge Current (IFSM): Approximately 200A
  • Forward Voltage (VF) at 15A: Typically around 0.55V - 0.7V
  • Operating Temperature Range: -65°C to +150°C
  • Package: TO-220AB or equivalent

Note: Refer to the official Panjit datasheet for the most accurate and detailed specifications for the SB3045FCT.

You May Also Be Interested in

Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6881 $60.9453
31+ $3.8473 $119.2663
47+ $3.7272 $175.1784
65+ $3.6059 $234.3835
83+ $3.4858 $289.3214
111+ $3.1254 $346.9194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess