The SB2040 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for efficient rectification and fast switching applications. Its primary feature is a low forward voltage drop, which minimizes power loss and enhances the overall efficiency of the system in which it is used.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diodes in inductive circuits
- Reverse Polarity Protection
- High-Frequency Inverters
Features:
- High Surge Current Capability
- Low Forward Voltage Drop
- High-Frequency Operation
- Epoxy meets UL 94 V-0 flammability rating
- Lead-Free Finish / RoHS Compliant
Benefits:
- Improved System Efficiency
- Reduced Power Dissipation
- Protection Against Voltage Transients and Surges
- Enhanced System Reliability
- Environmentally Friendly
Technical Specifications:
The SB2040 has a maximum repetitive peak reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 20A. The forward voltage drop (VF) is typically around 0.55V at a forward current of 10A. The operating temperature range is from -65°C to +125°C. Common package types include TO-220 and DO-201AD.
The Schottky barrier construction provides a faster switching speed compared to conventional PN junction diodes, making it well-suited for high-frequency applications. The high surge current capability provides robustness against transient voltage spikes. The SB2040 is commonly used in power supplies, inverters, and DC-DC converters to enhance both efficiency and reliability.
Key Parameters:
- VRRM: 40V
- IF(AV): 20A
- VF: ~0.55V at 10A
- Package: TO-220, DO-201AD