The SB20150CT is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification and fast switching applications. It is characterized by a low forward voltage drop, minimizing power loss and improving overall system efficiency.
Applications:
- Switching power supplies
- Freewheeling diodes in inductive circuits
- DC-DC converters
- Reverse polarity protection
- Instrumentation
Features:
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring for overvoltage protection
- High reliability
Benefits:
- Improved system efficiency due to low forward voltage drop
- Protection against voltage transients
- Reduced power dissipation
- Enhanced system reliability
- Simplified thermal management
Technical Specifications:
The SB20150CT has a maximum repetitive peak reverse voltage of 150V and a maximum average forward rectified current of 20A. It features a low forward voltage drop, typically around 0.7V at 10A. The operating junction temperature ranges from -65°C to +150°C. It is typically available in a TO-220 package for easy mounting and heat dissipation.
The device's Schottky barrier construction provides a faster switching speed compared to conventional PN junction diodes, making it suitable for high-frequency applications. The high surge current capability ensures robustness against transient voltage spikes. The SB20150CT is commonly used in power supplies, inverters, and DC-DC converters to improve efficiency and reliability.
Key Parameters:
- VRRM: 150V
- IF(AV): 20A
- VF: ~0.7V at 10A
- Package: TO-220