The RS1MWR110001 is a surface-mount fast recovery rectifier manufactured by Panjit. It is designed for use in high-frequency rectification circuits where a fast recovery time is essential to minimize switching losses and improve efficiency.
Applications
- Switch-mode power supplies (SMPS)
- DC-DC converters
- Freewheeling diodes
- Snubber circuits
- High-frequency inverters
Features
- Fast recovery time
- Low forward voltage drop
- High surge current capability
- Surface-mount package
- RoHS compliant
Benefits
- Reduced switching losses
- Improved efficiency
- Protection against voltage spikes
- Easy to assemble
- Environmentally friendly
Additional Details
The RS1MWR110001 features a fast reverse recovery time, which minimizes switching losses in high-frequency applications. Its low forward voltage drop reduces power dissipation. The device's high surge current capability provides protection against voltage spikes. The surface-mount package allows for automated assembly. It has a reverse voltage of 1000V and a forward current of 1A.