The Panasonic 310340-MA8120-L(TX) is a single Zener diode that is part of the Discrete Semiconductor Products category.
- Category: Discrete Semiconductor Products
- Maximum Reverse Voltage: 20V
- Average Rectified Current: 1A
- Package: DO-214AC (SMA)
- Popularity: Low
- Supply: Sufficient
It is designed to provide reliable and stable voltage regulation in a variety of electronic circuits. With a maximum reverse voltage of 20V and an average rectified current of 1A, this diode is capable of handling a wide range of applications. The device is available in a DO-214AC (SMA) package, making it easy to integrate into your existing circuit design. The popularity of this product is low, but it is currently in sufficient supply.